location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEP490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWEP490EOECATO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993663583
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Orange In-ear Headset
  • - Wireless USB connectivity Bluetooth 2.1+EDR
  • - Intraaural
More>>>
Short summary description Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange:
This short summary of the Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WEP490, Wireless, Headset, Black, Orange

Long summary description Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange:
This is an auto-generated long summary of Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange based on the first three specs of the first five spec groups.

Samsung WEP490. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Black, Orange

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product colour *
Black, Orange
Volume control
Digital
LED indicators
Yes
Compatible products
OmniaPRO B7330, OmniaPRO B7610, Galaxy 5 I5500, Galaxy 3 I5800, B2100, B2700, B3210, B3310, C6620, C6625, I7110 Pilot, SGH-C180
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Ports & interfaces
Bluetooth version
2.1+EDR
Headset connectors supported
Micro-USB
Headphones
Ear coupling *
Intraaural
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Talk time
6 h
Other features
Compatibility
Telephone
Battery level indicator
Yes
Brand compatibility
Samsung
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:20
Uk has collected 1 expert review for Samsung WEP490 Headset Wireless In-ear Micro-USB Bluetooth Black, Orange and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%