location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C112TCib
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T270E.207
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Swivel) Silver
  • - Intel® Pentium® 1.1 GHz
  • - 26.4 cm (10.4") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 60 GB HDD
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows XP Tablet PC Edition
Warranty: 1 year International Travellers Warranty.
Long product name Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver :
The long product name of Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM C112TCib, Intel® Mobile Pentium® processor Centrino™ 1.1GHz (Dothan 733/2MB), Microsoft® Windows® XP Tablet PC Edition, AGP, 10.4TFT, 512MB RAM (2x256), 60GB HDD, Ext FDD, Ext DVD/CDRW combo, LiIon, 56K modem, Wired & wireless 802.11g Lan, Bluetooth, FW1394, UK/French version, USQWERTY
More>>>
Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver:
The official description of Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Improving on excellence .
-Unrivalled Ultraportability .
-Flexible Functionality .
-A Complete Security Solution .
-Anytime, Anywhere Connectivity .
With mobile professionals spending more and more time away from their workspaces, greater autonomy means greater organisational power. Featuring Intel®’s revolutionary Centrino™ Mobile Technology coupled with full tablet technology, the TravelMate C110’s unique blend of advanced features and sleek design delivers true mobility by providing business professionals with the right tool at the right moment, allowing them to express themselves freely, access information anytime, anywhere, and to stay in touch and in the lead for far longer.

Short summary description Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver:
This short summary of the Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate C112TCib, Intel® Pentium®, 1.1 GHz, 26.4 cm (10.4"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver:
This is an auto-generated long summary of Acer TravelMate C112TCib Intel® Pentium® Laptop 26.4 cm (10.4") 0.5 GB 60 GB HDD Windows XP Tablet PC Edition Silver based on the first three specs of the first five spec groups.

Acer TravelMate C112TCib. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Pentium®, Processor frequency: 1.1 GHz. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Storage media: HDD. Operating system installed: Windows XP Tablet PC Edition. Product colour: Silver