location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 2535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CT5.019.00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Bluetooth
  • - Built-in speaker(s)
Long product name TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black :
The long product name of TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 2535 - 5.0" (13 cm) 16:9 WQVGA (480 x 272), Bluetooth, 4GB, 214 g.
More>>>
Short summary description TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black:
This short summary of the TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 2535, Internal, Canada, Mexico, USA, 12.7 cm (5"), 480 x 272 pixels, 16:9, Flash

Long summary description TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black:
This is an auto-generated long summary of TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black based on the first three specs of the first five spec groups.

TomTom GO 2535. Antenna: Internal. Map coverage: Canada, Mexico, USA. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 4 GB. Form factor: Handheld/Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-06-28 01:27:50
Uk has collected 5 expert reviews for TomTom GO 2535 navigator Handheld/Fixed 12.7 cm (5") Touchscreen 214 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
evogadget.com
Updated:
2013-06-28 01:27:49
GO 2535 M LIVE is one of TomTom's powerful high-end portable navigation devices. Some may say it's not as good as gadgets offered by Garmin, but we beg to differ in this analysis. Let's see some of the specifications the latest TomTom GPS has to offer: 3...
Bottom line And so our analysis of the TomTom GO 2535 M LIVE ends here. All in all, this portable navigation system might be the best one TomTom has to offer...
0%
techreviewsource.com
Updated:
2013-06-28 01:27:50
4.00 Despite its clumsy name, the TomTom GO 2535 M LIVE ($349.95 direct) is a powerful high-end . It has the best live Internet connectivity we've tested yet, and included in the purchase price, you get lifetime map, traffic, and Google Local, all...
Good Very accurate routing. Lifetime map and traffic updates. Responsive, vibrant display. Improved graphics and onscreen fonts. Clear voice prompts. Highly customizable. No ads...
Bad Low screen resolution. Numerous bugs. Some organizational issues with POIs.
Bottom line The GO 2535 M LIVE contains 4GB of internal flash memory for map storage, as well as a robust sounding Bluetooth hands-free mode in case your car doesn't have one built in. As we've seen with other connected GPS devices, you can't update the unit's map...
80%
pcmag.com
Updated:
2013-06-28 01:27:50
Despite its clumsy name, the TomTom GO 2535 M LIVE ($349.95 direct) is a powerful high-end GPS. It has the best live Internet connectivity we've tested yet, and included in the purchase price, you get lifetime map, traffic, and Google Local, all withou...
Good Very accurate routing. Lifetime map and traffic updates. Responsive, vibrant display. Improved graphics and on-screen fonts. Clear voice prompts. Highly customizable. No ads.
Bad Low screen resolution. Numerous bugs. Some organizational issues with POIs.
Bottom line The TomTom GO 2535 M LIVE isn't perfect, but it offers the best routing and traffic performance you can find today. Buy it now...
80%