location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi Audio MAX Bluetooth Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi Audio MAX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidi Audio Max
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-616223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766162236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:29:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Kidi Audio MAX Bluetooth Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green, White
  • - Bluetooth
  • - Built-in battery
More>>>
Short summary description VTech Kidi Audio MAX Bluetooth Green, White:
This short summary of the VTech Kidi Audio MAX Bluetooth Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi Audio MAX , 342 g, Green, White

Long summary description VTech Kidi Audio MAX Bluetooth Green, White:
This is an auto-generated long summary of VTech Kidi Audio MAX Bluetooth Green, White based on the first three specs of the first five spec groups.

VTech Kidi Audio MAX . Bluetooth. Weight: 342 g. Product colour: Green, White

Performance
Product colour *
Green, White
Music playback
Yes
Country of origin
China
Certification
CE
Ports & interfaces
Bluetooth
Yes
Battery
Battery type
Built-in battery
Weight & dimensions
Width
195 mm
Depth
84 mm
Height
188 mm
Weight
342 g
Packaging data
Package width
200 mm
Package depth
100 mm
Package height
241 mm
Package weight
530 g
Package type
Box
Logistics data
Harmonized System (HS) code
8518300090
Quantity per pack
6 pc(s)
Logistics data
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
180 pc(s)
Master (outer) case width
425 mm
Master (outer) case length
327 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
3.58 g
Master (outer) case volume
37.25 cm³
Master (outer) case GTIN (EAN/UPC)
63417766162238
Supplier features
Material
Plastic
Recommended age (min)
4 yr(s)
Recommended age (max)
12 yr(s)
Assembly required
No
Other features
Languages support
Dutch
(cdm) Game language
Dutch
Package volume
4.82 cm³