location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bumba Game Controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bumba Game Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-609172
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766091727
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 11:19:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bumba Game Controller:
This short summary of the VTech Bumba Game Controller data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bumba Game Controller, 0.75 yr(s), Sounding, Speaking function, AAA, Plastic, Multicolour

Long summary description VTech Bumba Game Controller:
This is an auto-generated long summary of VTech Bumba Game Controller based on the first three specs of the first five spec groups.

VTech Bumba Game Controller. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
(cdm) Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Imagination development
Power
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
160 mm
Depth
60 mm
Height
155 mm
Weight
260 g
Packaging data
Package width
200 mm
Packaging data
Package depth
78 mm
Package height
216 mm
Package weight
390 g
Package volume
3.37 cm³
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Assortment of products
No
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
6 pc(s)
Products per pallet
252 pc(s)
Master (outer) case width
425 mm
Master (outer) case length
261 mm
Master (outer) case height
243 mm
Master (outer) case GTIN (EAN/UPC)
63417766091729
Master (outer) case gross weight
2.68 g
Master (outer) case volume
26.95 cm³
Harmonized System (HS) code
9503008700
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Brand Image Product code Product Stock Price from
VTech Bumba Activiteitenkubus VTech Bumba Activiteitenkubus
(show image)
80-183472 Bumba Activiteitenkubus
VTech Baby Bumba Muziekboekje VTech Baby Bumba Muziekboekje
(show image)
80-193272 Bumba Muziekboekje
VTech Baby Bumba Vormentrommel VTech Baby Bumba Vormentrommel
(show image)
80-185172 Bumba Vormentrommel