HP logo

HP LaserJet CF064A 110V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380479
Info modified on:
06 Nov 2024, 00:12:48
End of life date:
01 Dec 2023
Bullet Points HP LaserJet CF064A 110V Maintenance Kit:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping to maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies are built to last and backed by your HP warranty.
Warranty:
90 day commercial warranty (parts only)
Long product name HP LaserJet CF064A 110V Maintenance Kit:

LaserJet CF064A 110V Maintenance Kit

HP LaserJet CF064A 110V Maintenance Kit:

HP LaserJet Supply / Maintenance Kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet CF064A 110V Maintenance Kit:

HP LaserJet CF064A 110V Maintenance Kit, Maintenance kit, HP LaserJet Enterprise 600 M601, M602, M603, Business, 482 mm, 294 mm, 267 mm

Long summary description HP LaserJet CF064A 110V Maintenance Kit:

HP LaserJet CF064A 110V Maintenance Kit. Product type: Maintenance kit, Compatibility: HP LaserJet Enterprise 600 M601, M602, M603, HP segment: Business. Width: 482 mm, Depth: 294 mm, Height: 267 mm. Package weight: 3.1 kg, Package width: 482 mm, Package depth: 294 mm. Products per pallet: 64 pc(s), Layers per pallet: 8 pc(s), Master (outer) cases per pallet layer: 8 pc(s). Package dimensions (WxDxH): 482 x 294 x 267 mm, Page yield footnote: 225000 pgs, Pallet dimensions (W x D x H): 1200 x 1000 x 2250 mm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.