location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 2405 TM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CS0.019.01 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Bluetooth
  • - Built-in speaker(s)
Long product name TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black :
The long product name of TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 2405 TM - 4.3" 16:9 WQVGA (480 x 272), 4GB, Bluetooth, 214 g
More>>>
Short summary description TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black:
This short summary of the TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 2405 TM, Internal, Canada, USA, 10.9 cm (4.3"), 480 x 272 pixels, 16:9, Flash

Long summary description TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black:
This is an auto-generated long summary of TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black based on the first three specs of the first five spec groups.

TomTom GO 2405 TM. Antenna: Internal. Map coverage: Canada, USA. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 4 GB. Form factor: Handheld/Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:06:42
Uk has collected 1 expert review for TomTom GO 2405 TM navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 214 g Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2012-02-01 04:06:42
Like most GPS manufacturers, TomTom's navigation device line has been a bit stagnant lately, but that's quickly changing. The TomTom Go 2405 TM ($299.99 direct) features a reworked user interface and a beautiful glass capacitive touchscreen, just like...
Good Bright, glass capacitive touch screen, Attractive, detailed map graphics, Magnetized mount, Clearest voice prompts we've heard to date, Lifetime traffic reports are free and don't display ads, Very fast route recalculations...
Bad A little buggy, Screen resolution is the same as older TomTom devices, Not the thinnest GPS around...
Bottom line TomTom ups the ante with the Go 2405 TM, the company's latest high-end GPS—its glass capacitive touch screen, ad-free traffic reporting, and slick magnetized mounts are big pluses, even if it's not quite as capable as the competing Garmin 3790T overal...
80%