location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81S67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497267099 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:39:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 245 Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.
  • - This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist—smooth, speedy, and sensitive.
  • - Whether you’re right or left-handed, this mouse is designed for you. It also sports three buttons and a scroll wheel.
Warranty: HP standard One-year limited warranty
Long product name HP 245 Bluetooth Mouse :
The long product name of HP 245 Bluetooth Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

245 Bluetooth Mouse
More>>>
HP 245 Bluetooth Mouse:
The official description of HP 245 Bluetooth Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected in style
Strong connection and fast tracking will keep you clicking all day, every day. This stylish wireless mouse offers so many essentials it deserves a hand, so why not yours?

Short summary description HP 245 Bluetooth Mouse:
This short summary of the HP 245 Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 245 Bluetooth Mouse, 107 mm, 60.5 mm, 29.3 mm, 54.2 g, 129 mm, 78 mm

Long summary description HP 245 Bluetooth Mouse:
This is an auto-generated long summary of HP 245 Bluetooth Mouse based on the first three specs of the first five spec groups.

HP 245 Bluetooth Mouse. Width: 107 mm, Depth: 60.5 mm, Height: 29.3 mm. Package width: 129 mm, Package depth: 78 mm, Package height: 47 mm

Lock On with Bluetooth 5.1
Lock On with Bluetooth 5.1

Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.

Smooth, Speedy, Sensitive
Smooth, Speedy, Sensitive

This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist—smooth, speedy, and sensitive.

Thoughtfully designed
Thoughtfully designed

Whether you’re right or left-handed, this mouse is designed for you. It also sports three buttons and a scroll wheel.

Long Battery Life

Up to 15 months of battery life with one AA battery. [1]

Bluetooth® Swift Pair Connectivity

Fast, easy Bluetooth® connectivity without having to navigate the settings menu.

Portable and Productive

Enhanced precision and convenience on-the-go with a compact and portable wireless mouse.

Ambidextrous Design

Designed for both left and right-handed users, an ambidextrous mouse that offers versatile comfort.

Weight & dimensions
Width
107 mm
Depth
60.5 mm
Height
29.3 mm
Weight
54.2 g
Packaging data
Package width
129 mm
Package depth
78 mm
Package height
47 mm
Package weight
120 g
Brand-specific features
HP GTIN (EAN/UPC)
197497267068
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 245 Bluetooth Mouse:
Disclaimer

[1] Actual battery life will vary with use and environment conditions.