location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Soft back case Pink iPhone 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft back case Pink iPhone 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730400131
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sandberg Soft back case Pink iPhone 4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 8.89 cm (3.5") Apple
  • - Silicone
  • - Pink
  • - Dust resistant, Scratch resistant
Warranty: 5 Years
Long product name Sandberg Soft back case Pink iPhone 4 :
The long product name of Sandberg Soft back case Pink iPhone 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soft Back Case, Pink, f / iPhone 4/4S
More>>>
Sandberg Soft back case Pink iPhone 4:
The official description of Sandberg Soft back case Pink iPhone 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Back cover for your iPhone 4, made from soft silicone. Protects the rear side of your iPhone against scratches and bumps.

Short summary description Sandberg Soft back case Pink iPhone 4:
This short summary of the Sandberg Soft back case Pink iPhone 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Soft back case Pink iPhone 4, Cover, Apple, iPhone 4/4S, 8.89 cm (3.5"), Pink

Long summary description Sandberg Soft back case Pink iPhone 4:
This is an auto-generated long summary of Sandberg Soft back case Pink iPhone 4 based on the first three specs of the first five spec groups.

Sandberg Soft back case Pink iPhone 4. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 4/4S, Maximum screen size: 8.89 cm (3.5"), Product colour: Pink

Features
Maximum screen size *
8.89 cm (3.5")
Compatibility *
iPhone 4/4S
Case type *
Cover
Material *
Silicone
Product colour *
Pink
Brand compatibility *
Apple
Desktop stand
No
Protection features
Dust resistant, Scratch resistant
Technical details
Compliance certificates
RoHS
Packaging data
Package width
90 mm
Package depth
10 mm
Package height
150 mm
Package weight
30 g
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Sandberg Soft back case White iPhone 4 Sandberg Soft back case White iPhone 4
(show image)
400-12 Soft back case White iPhone 4 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Soft back case Clear iPhone 4 Sandberg Soft back case Clear iPhone 4
(show image)
400-10 Soft back case Clear iPhone 4 0.00
(excl. VAT)
0 (incl. VAT)