location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Powercord 230V, '8'-shape, Black, 1.5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powercord 230V, '8'-shape, Black, 1.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK50201.50M show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 14:33:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name ACT Powercord 230V, '8'-shape, Black, 1.5m :
The long product name of ACT Powercord 230V, '8'-shape, Black, 1.5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powercord 230V, '8'-shape, Black, 1.5m
More>>>
ACT Powercord 230V, '8'-shape, Black, 1.5m:
The official description of ACT Powercord 230V, '8'-shape, Black, 1.5m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook use:
'8'-shape
Color: Black
VDE / Kema approved

Short summary description ACT Powercord 230V, '8'-shape, Black, 1.5m:
This short summary of the ACT Powercord 230V, '8'-shape, Black, 1.5m data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Powercord 230V, '8'-shape, Black, 1.5m, 1.5 m, 230 V

Long summary description ACT Powercord 230V, '8'-shape, Black, 1.5m:
This is an auto-generated long summary of ACT Powercord 230V, '8'-shape, Black, 1.5m based on the first three specs of the first five spec groups.

ACT Powercord 230V, '8'-shape, Black, 1.5m. Cable length: 1.5 m. Input voltage: 230 V

Features
Product colour *
Black
Cable length *
1.5 m
Features
Overload protection
No
Power
Input voltage
230 V