location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-8235 UST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5805B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 11:59:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector White
  • - DLP 2500 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 1524 - 2794 mm (60 - 110") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 375 W
More>>>
Short summary description Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -8235 UST, 2500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 1524 - 2794 mm (60 - 110"), 1.073 billion colours

Long summary description Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Canon LV -8235 UST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Manual, Focal length range: 2.5 - 4.83 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:18:54
Uk has collected 3 expert reviews for Canon LV -8235 UST data projector Ultra short throw projector 2500 ANSI lumens DLP WXGA (1280x800) White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.co.nz
Updated:
2012-06-29 01:03:19
Canon’s LV-8235 UST is one of the more interesting projectors we’ve had through the PC World labs recently. Why? Because it gives you all the advantages of a big-screen projector without the annoyance of a large, noisy box parked in the dead centre of...
80%
pcworld.co.nz
Updated:
2016-12-27 19:39:30
NameProjector: Canon LV-8235 USTAt a glance:Limited 1280 x 800-pixel resolution,110-inch image at just 46cm from screen,Nvidia 3D Vision support,No optical zoom, lens shift or keystone correctionSummary:Literally a niche product; get the biggest screen ou...
0%
pcmag.com
Updated:
2012-04-22 01:18:53
Ultra-short throw projectors like the Canon LV-8235 UST ($1,400 street) are no longer rare. But when it comes to throwing a big image from a short distance, they're still pretty impressive. The LV-8235 UST, for one, can throw a 92-inch diagonal image with...
Good Ultra-short throw. High-quality data image. 3D Ready. Reasonably high-quality, high-volume audio.
Bad Relatively obvious rainbow effect in video...
Bottom line The Canon LV-8235 UST business projector offers WXGA (1,280 by 800) resolution, high-quality data images, and the ability to throw a big image from a short distance...
70%
Country Distributor
Nederland 1 distributor(s)