Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Dry&wet Bagless 0.6 L Black, Gold
- - Vacuum air filtering: Cyclonic Cyclonic/filtering 80 dB
- - Wet mopping
- - Removable filter
- - Battery Lithium-Ion (Li-Ion) 25.2 V Runtime: 80 min
More>>>
Short summary description Philips 7000 series XC7057 Stick vacuum Battery Dry&wet Cyclonic Bagless 0.6 L Black, Gold:
This short summary of the Philips 7000 series XC7057 Stick vacuum Battery Dry&wet Cyclonic Bagless 0.6 L Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 7000 series XC7057, Stick vacuum, Bagless, Black, Gold, 0.6 L, Rectangular, Dry&wet
Long summary description Philips 7000 series XC7057 Stick vacuum Battery Dry&wet Cyclonic Bagless 0.6 L Black, Gold:
This is an auto-generated long summary of Philips 7000 series XC7057 Stick vacuum Battery Dry&wet Cyclonic Bagless 0.6 L Black, Gold based on the first three specs of the first five spec groups.
Philips 7000 series XC7057. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Gold. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 200 mm, Package depth: 310 mm, Package height: 710 mm