location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT USB 1.1 cable, A - B 3m USB cable Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 1.1 cable, A - B 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB1330 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ACT USB 1.1 cable, A - B 3m USB cable Ivory :
The long product name of ACT USB 1.1 cable, A - B 3m USB cable Ivory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 1.1 cable, A - B 3m
More>>>
ACT USB 1.1 cable, A - B 3m USB cable Ivory:
The official description of ACT USB 1.1 cable, A - B 3m USB cable Ivory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our strong business relations with both our suppliers in the far east and our clients in Europe is our major source of information on the latest developments in the market. These information channels provide the know-how to establish a state of the art product range.
Intronics has been ISO 9001: 2000 certified by Lloyd’s. Our procedures guaranty our customers a steady performance. Since years we prove that this didn’t decrease our flexibility.

Intronics offers a wide variety of USB cables.

Short summary description ACT USB 1.1 cable, A - B 3m USB cable Ivory:
This short summary of the ACT USB 1.1 cable, A - B 3m USB cable Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

ACT USB 1.1 cable, A - B 3m, 3 m, Ivory

Long summary description ACT USB 1.1 cable, A - B 3m USB cable Ivory:
This is an auto-generated long summary of ACT USB 1.1 cable, A - B 3m USB cable Ivory based on the first three specs of the first five spec groups.

ACT USB 1.1 cable, A - B 3m. Cable length: 3 m. Product colour: Ivory

Features
Product colour *
Ivory
Weight & dimensions
Cable length *
3 m
Brand Image Product code Product Stock Price from
ACT USB 2.0 A male - USB mini B5 male 1.80 m ACT USB 2.0 A male - USB mini B5 male 1.80 m
(show image)
SB2412 USB 2.0 A male - USB mini B5 male 1.80 m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 extension cable, A Male - A Female 5m USB cable Ivory ACT USB 1.1 extension cable, A Male - A Female 5m USB cable Ivory
(show image)
SB1250 USB 1.1 extension cable, A Male - A Female 5m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 extension cable, A Male - A Female 3m USB cable Ivory ACT USB 1.1 extension cable, A Male - A Female 3m USB cable Ivory
(show image)
SB1230 USB 1.1 extension cable, A Male - A Female 3m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 extension cable, A Male - A Female 1.8m USB cable Ivory ACT USB 1.1 extension cable, A Male - A Female 1.8m USB cable Ivory
(show image)
SB1200 USB 1.1 extension cable, A Male - A Female 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 1.8m USB cable Ivory ACT USB 1.1 cable, A - B 1.8m USB cable Ivory
(show image)
SB1300 USB 1.1 cable, A - B 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 5m USB cable Ivory ACT USB 1.1 cable, A - B 5m USB cable Ivory
(show image)
SB1350 USB 1.1 cable, A - B 5m 0.00
(excl. VAT)
0 (incl. VAT)