Philips logo

Philips HD9255/80 fryer Single 4.1 L 1400 W Hot air fryer Black, Copper

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8540
Info modified on:
08 Oct 2024, 20:30:01
Short summary description Philips HD9255/80 fryer Single 4.1 L 1400 W Hot air fryer Black, Copper:

Philips HD9255/80, Hot air fryer, 4.1 L, Rapid Air, Single, Black, Copper, Touch

Long summary description Philips HD9255/80 fryer Single 4.1 L 1400 W Hot air fryer Black, Copper:

Philips HD9255/80. Product type: Hot air fryer, Capacity: 4.1 L, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Copper, Control type: Touch. Power: 1400 W. Width: 264 mm, Depth: 360 mm, Height: 295 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.