Freecom logo

Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23928
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
3 year express exchange warranty after registration
Long product name Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB:

TapeWare LTO-460i Internal FH (LTO-2) 200-400GB

Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB:

Key features:
- Based on HP’s leading technology
- Stores 400 GB capacity with hardware data compression on a single cartridge in less than 2 hours
- Up to 60 MB/s. data transfer rate
- Lowest cost per GB of any tape drive
- Complete Kits including Media, TapeWare Backup Software
- Full 3 years express exchange warranty
- Internal and external 5,25" full height solution
- One-Button Disaster Recovery
- Tape AlertTM for worry free backup
- 250.000 hrs MTBF at a 100% duty cycle
- Active internal head cleaner
- Read-while-write feature automatically verifies written data and rewrites data written to bad areas of tape
- Up to 12,5% (one full track) of recorded bits can be lost or unreadable and the data will still be recovered
- Support of nearly all operating systems and platforms

Short summary description Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB:

Freecom TapeWare LTO -460i, Storage drive, Tape Cartridge, Ultra 3 SCSI, 2:1, LTO, 5.25"

Long summary description Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB:

Freecom TapeWare LTO -460i. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 3 SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Supported data transfer rates: 30/60 MB/s. Power consumption (typical): 50 W. Weight: 2.1 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.