location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare LTO-460es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19932
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge White
  • - Ultra 3 SCSI
  • - Data storage type: LTO 2:1 5.25"
  • - Native capacity: 200 GB Compressed capacity: 400 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 50 W
Warranty: 3 year express exchange warranty after registration
Long product name Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB :
The long product name of Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare LTO-460es External FH (LTO-2) 200-400GB
More>>>
Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB:
The official description of Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Based on HP’s leading technology
- Stores 400 GB capacity with hardware data compression on a single cartridge in less than 2 hours
- Up to 60 MB/s. data transfer rate
- Lowest cost per GB of any tape drive
- Complete Kits including Media, TapeWare Backup Software
- Full 3 years express exchange warranty
- Internal and external 5,25" full height solution
- One-Button Disaster Recovery
- Tape AlertTM for worry free backup
- 250.000 hrs MTBF at a 100% duty cycle
- Active internal head cleaner
- Read-while-write feature automatically verifies written data and rewrites data written to bad areas of tape
- Up to 12,5% (one full track) of recorded bits can be lost or unreadable and the data will still be recovered
- Support of nearly all operating systems and platforms

Short summary description Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB:
This short summary of the Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO -460es, Storage drive, Tape Cartridge, Ultra 3 SCSI, 2:1, LTO, 5.25"

Long summary description Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB:
This is an auto-generated long summary of Freecom TapeWare LTO -460es Storage drive Tape Cartridge 200 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO -460es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 3 SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Supported data transfer rates: 30/60 MB/s. Power consumption (typical): 50 W. Weight: 5.5 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 3 SCSI
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25"
Access time
52000 ms
Logical recording format
Ultrium Generation 2
Product colour
White
Mean time between failures (MTBF)
250000 h
Bundled software
TapeWare
Compatible operating systems
Windows NT, NetWare, Linux, MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Certification
CSA Certified, TUV, CE, C-Tick, RRL, BCIQ
Storage
Native capacity *
200 GB
Storage
Compressed capacity *
400 GB
Drive device, buffer size
64 MB
Data transmission
Supported data transfer rates
30/60 MB/s
Power
Power consumption (typical)
50 W
Weight & dimensions
Weight
5.5 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
292 x 208 x 118 mm
Data compression
LTO-DC
Brand Image Product code Product Stock Price from
Freecom TapeWare LTO -448es Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -448es Storage drive Tape Cartridge 200 GB
(show image)
25107 TapeWare LTO-448es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB
(show image)
25106 TapeWare LTO-448i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -960i Storage drive Tape Cartridge 400 GB Freecom TapeWare LTO -960i Storage drive Tape Cartridge 400 GB
(show image)
24572 TapeWare LTO-960i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB
(show image)
19920 TapeWare LTO-460i 0.00
(excl. VAT)
0 (incl. VAT)