location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2D 60 Series 5 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDPW5620CNPK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34005470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901018084171
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 03:31:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 406 L
  • - 289 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 117 L Bottom-placed No Frost (freezer) 4* 10 kg/24h
  • - C 176 kWh B 35 dB
More>>>
Short summary description Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver:
This short summary of the Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier 2D 60 Series 5 Pro HDPW5620CNPK, 406 L, SN-T, 10 kg/24h, C, Fresh zone compartment, Silver

Long summary description Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver:
This is an auto-generated long summary of Haier 2D 60 Series 5 Pro HDPW5620CNPK Freestanding 406 L C Silver based on the first three specs of the first five spec groups.

Haier 2D 60 Series 5 Pro HDPW5620CNPK. Total net capacity: 406 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 289 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 117 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 176 kWh. Product colour: Silver