BenQ logo

BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57482
Info modified on:
04 Apr 2019, 04:32:04
Long product name BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI:

M310 Retail Blue Optical Mouse MiniWireless

BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI:

Smart Wireless Receiver Storage

The BenQ M310 Wireless Mini Optical Mouse automatically powers OFF when the wireless receiver is stored in the Smart receiver storage compartment, ensuring that you don't leave it behind.

By pushing the left mouse button, right mouse button and scroll wheel simultaneously, you can turn your mouse power OFF/ON, saving battery between usages.

Wireless Receiver Eject Button
With one touch of the release button, you can eject the wireless receiver stored inside the mouse for simple connectivity.

Battery Cover Release Button
Changing batteries has never been so easy. A simple touch of a button releases the battery cover, making it easy to change batteries.

BenQ M310 is equipped with 800 dpi resolution optical technology, providing more moving accuracy. It’s available in cute pearl white, cool leather black and fantastic Ferrari red colour.

2 AAA recommended Duracell batteries and a portable bag are included in the clamshell retail packing.

Short summary description BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI:

BenQ M310 Retail Blue Optical Mouse MiniWireless, RF Wireless, 800 DPI, Blue

Long summary description BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI:

BenQ M310 Retail Blue Optical Mouse MiniWireless. Device interface: RF Wireless, Movement resolution: 800 DPI. Product colour: Blue

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.