location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media FR 105keys PS2 keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Keyboard FR 105keys PS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967415-0101
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited hardware warranty
Long product name Logitech Media FR 105keys PS2 keyboard :
The long product name of Logitech Media FR 105keys PS2 keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Keyboard FR 105keys PS2
More>>>
Logitech Media FR 105keys PS2 keyboard:
The official description of Logitech Media FR 105keys PS2 keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your PC's keyboard to the Logitech® Media Keyboard and enjoy premium comfort, high style, and a variety of extra buttons to make your digital media experience easier and more fun. Open your favorite media player and control music or video playback functions with a single touch. Navigate the Web or launch Microsoft Office applications from the keyboard. And the thinner, flatter design, with its refined key shape and layout, delivers an amazing level of comfort. It´s spill resistant, too.

Short summary description Logitech Media FR 105keys PS2 keyboard:
This short summary of the Logitech Media FR 105keys PS2 keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Keyboard FR 105keys PS2, IBM-compatible PC Windows 98, Windows ME, Windows 2000, or Windows XP 1 PS/2 port CD-ROM drive , 530 x 254 x 55 mm, 1.7 kg, PC, Windows 98, Windows ME, Windows 2000, or Windows XP, 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)

Long summary description Logitech Media FR 105keys PS2 keyboard:
This is an auto-generated long summary of Logitech Media FR 105keys PS2 keyboard based on the first three specs of the first five spec groups.

Logitech Media Keyboard FR 105keys PS2

System requirements
Mac operating systems supported
No
Minimum system requirements
IBM-compatible PC Windows 98, Windows ME, Windows 2000, or Windows XP 1 PS/2 port CD-ROM drive
Weight & dimensions
Keyboard dimensions (WxDxH)
530 x 254 x 55 mm
Weight & dimensions
Keyboard weight
1.7 kg
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 98, Windows ME, Windows 2000, or Windows XP
I/O ports
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)
Brand Image Product code Product Stock Price from
Logitech Media keyboard PS/2 Black Logitech Media keyboard PS/2 Black
(show image)
967415-0914 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media BE 105keys PS2 keyboard Logitech Media BE 105keys PS2 keyboard
(show image)
967415-0123 Media Keyboard BE 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media SD 105keys PS2 keyboard Logitech Media SD 105keys PS2 keyboard
(show image)
967415-0250 Media Keyboard SD 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media US 105keys PS2 keyboard PS/2 Logitech Media US 105keys PS2 keyboard PS/2
(show image)
967415-0100 Media Keyboard US 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)