location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Signature Doll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Signature
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barbie Doll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPJ98 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194735160730 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 12:46:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barbie Signature Doll
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take home a part of Barbie The Movie with a collectible Gloria doll wearing a beautifully tailored suit in signature Barbie pink.
  • - Barbie doll’s three-piece look is pulled straight from the feature film. Polished yet punchy, pink has never looked fiercer!
  • - The satiny blazer and matching blouse are paired with pinstriped trousers that feature details like real pockets and fashionably split cuffs.
  • - Oversized, golden hoops peek out from her voluminous curls, while strappy metallic heels add a pop of rainbow colour-blocking to her look.
  • - This posable doll comes in collectible Barbie The Movie packaging. Check out the whole collection for more fantastic gift ideas! Each sold separately, subject to availability.
Long product name Barbie Signature Doll :
The long product name of Barbie Signature Doll. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barbie Doll
More>>>
Barbie Signature Doll:
The official description of Barbie Signature Doll as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Greetings from Barbie Land! Inspired by the Gloria character in Barbie The Movie, this collectible Barbie doll commands the room in her all-pink power pantsuit, big bouncy curls, and stunning multi-colour platform heels. Talk about the power of pink! Celebrating Barbie The Movie, this doll makes a great gift for fans and collectors alike! Doll stand included. Doll cannot stand alone. Colours and decorations may vary.

Short summary description Barbie Signature Doll:
This short summary of the Barbie Signature Doll data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Signature Doll, Fashion doll, Female, 6 yr(s), Boy/Girl, 330.2 mm, 1.62 kg

Long summary description Barbie Signature Doll:
This is an auto-generated long summary of Barbie Signature Doll based on the first three specs of the first five spec groups.

Barbie Signature Doll. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 330.2 mm, Weight: 1.62 kg. Material: Plastic, Fabric, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll type *
Fashion doll
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Boy/Girl
Recommended age (min) *
6 yr(s)
Material
Plastic, Fabric
Flexible limbs
Yes
Country of origin
Indonesia
Learning & training skills
Imaginative playing
Yes
Battery
Batteries required
No
Safety warning
Safety warning
No point-of-sale warning applicable
Sustainability
Sustainability certificates
CE
Weight & dimensions
Width
228.6 mm
Depth
76.2 mm
Height *
330.2 mm
Weight
1.62 kg
Packaging data
Package width
203.2 mm
Package depth
82.5 mm
Package height
355.6 mm
Package weight
738.4 g
Package type
Window box
Packaging content
Batteries included
No
Packaging content
Includes 1 Barbie doll with 1 doll stand. Doll cannot stand alone. Colours and decorations may vary.
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
00194735160730
Master (outer) case width
100 mm
Master (outer) case length
226 mm
Master (outer) case height
395 mm
Master (outer) case gross weight
740 g
Products per master (outer) case
1 pc(s)
Products per intermodal container (20ft)
2895 pc(s)
Products per intermodal container (40ft)
6230 pc(s)
Products per intermodal container (48ft)
8811 pc(s)
Products per intermodal container (53ft)
9440 pc(s)
Supplier features
Assembly required
No
Languages support
Multi
Other features
Recommended age (min)
72 month(s)
Recommended age (max)
1188 month(s)
Country Distributor
Lithuania 1 distributor(s)