location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF680/64
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF680/64 show
Show alternative article codes used in the online market place
Category:
Containers of various shapes and sizes, usually made of plastic, to keep food fresh and free from contamination.
Food Storage Containers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s) :
The long product name of Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x Breast Milk Container (125ml), 4 x Screw Ring, 4 x Sealing Disc
More>>>
Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s):
The official description of Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy breast milk storage & feeding

No need to transfer milk

For storage of breast milk in the fridge or freezer. Express directly into the containers by
attaching them to your breast pump. Simply replace the sealing discs with nipple for
feeding. (Nipples not included)

0% BPA (Bisphenol A Free)

- This bottle is made from PP - a BPA Free material

Express

- Express milk directly into storage container

Feed

- Simply replace the sealing disc with an AVENT nipple

Store

- Insert a sealing disc to store breast milk

The Philips AVENT Advantage

- All AVENT nipple and spouts can be used

Short summary description Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s):
This short summary of the Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF680/64, Jar, Round, 0.125 L, White, 4 pc(s)

Long summary description Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s):
This is an auto-generated long summary of Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s) based on the first three specs of the first five spec groups.

Philips AVENT SCF680/64. Type: Jar, Form factor: Round, Capacity: 0.125 L. Quantity per pack: 4 pc(s)

Features
Form factor *
Round
Type *
Jar
Capacity *
0.125 L
Features
Product colour *
White
Packaging content
Quantity per pack *
4 pc(s)