location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P49w-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63DBZAT1UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804784045 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:37:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Support Windows 10
Warranty: 3-year
Long product name Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black :
The long product name of Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49" 32:9 In-Plane Switching 5120 x 1440, ThinkVision MC 60 monitor webcam, 0.234x0.234 mm, 109 dpi, 2000:1, 350 cd/m²
More>>>
Short summary description Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black:
This short summary of the Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P49w-30, 124.5 cm (49"), 5120 x 1440 pixels, DQHD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black:
This is an auto-generated long summary of Lenovo ThinkVision P49w-30 LED display 124.5 cm (49") 5120 x 1440 pixels DQHD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P49w-30. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: DQHD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Big screen, unlimited multitasking
Big screen, unlimited multitasking

The ThinkVison P49w-30 Monitor’s 49-inch, 32:9 aspect ratio display offers a panoramic view of your professional world. The wide display gives you the freedom to multitask and power through multiple tasks on a single screen. Experience crystal-clear imagery and video content in unparalleled detail with the monitor’s Dual QHD, 5120 x 1440 resolution, and 2000:1 contrast ratio. Enjoy clear, distortion-free visuals from any angle with the monitor’s In-Plane Switching Black panel technology, which also delivers deep blacks and vibrant colors. Get set to experience HDR video content imagery that is life-like, thanks to HDR10 support.

Your one-stop docking solution
Your one-stop docking solution

The ThinkVison P49w-30 Monitor can now become the hub to connect all your devices, with 13 ports including an easy-to-access, front-facing USB-C2 port on the Push-Push module and an RJ45 network port. Thunderbolt™ 4 ports give you extremely fast data transfer speeds and the ability to daisy chain two ThinkVision P49w-30 monitors. Stack one monitor on top of the other and select 180° rotation from your Windows Display settings for the top monitor and enjoy a larger, more seamless viewing experience. True Split functionality lets you split the display into two screens, while the smart eKVM/KVM feature lets you switch easily between two separate inputs. Enjoy a secure and stable connection with Intel’s vPro technology!

Bring remote collaborations to life
Bring remote collaborations to life

The ThinkVison P49w-30 Monitor comes with a support stack for the MC60 Monitor Webcam1 for better remote collaboration. Looking and sounding great is essential for all meetings, and with the MC60 webcam’s 1080p FHD lens, you can rest assured that your image will always look absolutely crystal-clear and sharp. The integrated microphone on the monitor is designed to remove any unwanted sound from the surroundings to ensure that your audio always sounds completely clear and has no background noise. Being able to hear your colleagues during meetings is also crucial, and the two built-in 5W speakers produce loud and distortion-free audio so that you never miss a word.

Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.234 x 0.234 mm
Pixel density
109 ppi
Viewable size, horizontal
119.8 cm
Viewable size, vertical
33.7 cm
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
98%
Performance
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Certification
ENERGY STAR® Certified, TCO 9.0, TCO edge 2.0, EPEAT™ Gold, RoHS Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
100 W
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 100 x 200 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15.5 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0.5 W
Power consumption (max)
265 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Thunderbolt, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
1215.1 mm
Depth (with stand)
253.9 mm
Height (with stand)
576.3 mm
Weight (with stand)
15.8 kg
Width (without stand)
1215.1 mm
Depth (without stand)
110.4 mm
Height (without stand)
370.1 mm
Weight (without stand)
11.1 kg
Bezel width (side)
2.1 mm
Bezel width (top)
2.1 mm
Bezel width (bottom)
1.97 cm
Packaging data
Package width
1310 mm
Package depth
282 mm
Package height
525 mm
Package weight
23.3 kg