location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB900-GR-ITL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790632
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:26
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight
  • - Graphite
  • - 1 pc(s)
More>>>
Short summary description DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite:
This short summary of the DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB900, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Graphite

Long summary description DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite:
This is an auto-generated long summary of DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Italian Graphite based on the first three specs of the first five spec groups.

DELL KB900. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Graphite

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multi-device support
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
15
Frequency band
2.4 GHz
Bluetooth version
5.1
Security algorithms
128-bit AES
Design
Backlight *
Yes
Adjustable keyboard height
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
LED indicators
Keyboard low battery
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3000 mAh
Service life of battery
20 month(s)
Charging source
USB Type-C
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
121.5 x 439.55 x 20.7 mm
Keyboard weight
730 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Switzerland 1 distributor(s)