DELL logo

DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Nordic Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71721
Info modified on:
24 Oct 2024, 17:47:46
Short summary description DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Nordic Graphite:

DELL KB900, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Graphite

Long summary description DELL KB900 keyboard Office RF Wireless + Bluetooth QWERTY Nordic Graphite:

DELL KB900. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Graphite

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.