location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM900-GR-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790953
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:50
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager User's Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Collaboration Keyboard and Mouse User’s Guide (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Collaboration Keyboard and Mouse KM900 Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight
  • - Mouse included
  • - Graphite
  • - 2 pc(s)
Warranty: 3 Years NBD Advance Exchange
Long product name DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite :
The long product name of DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 GHz, Bluetooth 5.1, UK (QWERTY), 128-bit AES, 728 g, Mouse, 8000 DPI, 128.4 g
More>>>
DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite:
The official description of DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with an extraordinary level of detail, our premium keyboard and mouse transform collaboration, enhance productivity and provide all-day comfort.

Short summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite:
This short summary of the DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM900, Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Graphite, Mouse included

Long summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite:
This is an auto-generated long summary of DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite based on the first three specs of the first five spec groups.

DELL KM900. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Graphite. Mouse included

Work smarter
Work smarter

Be more collaborative and productive with the world's first Zoom-certified keyboard and premium mouse. Innovative touch controls for Zoom on the keyboard let you mute and unmute your microphone, toggle video on and off, share your screen and bring up the chat panel. The mouse combines a horizontal scroll wheel with a traditional scroll wheel up top for 4-way scrolling that makes navigating all things digital more intuitive than ever before.

Work Comfortably
Work Comfortably

The contoured design of the mouse fits the shape of your hand for a comfortable palm grip and durable tilt-legs on the keyboard set your wrists at the optimal typing angle, making long work sessions feel like a breeze.

Intelligent illumination
Intelligent illumination

Smart backlighting with hand-proximity-detection lights up the keys as you get close, helping you to work better in any environment. Turns off in brighter conditions to conserve battery power.

Work everywhere
Work everywhere

Thanks to the track-on-glass sensor you can easily work wherever you need to from glass and wood, to park benches and café tables alike. The DPI is adjustable from 800 to 8000 in increments of 200 so you can dial in the mouse to your preferences.

Ultra-quiet typing
Ultra-quiet typing

Get optimal type-feel without the noise thanks to the scissor-switch key design. Engineered to be satisfying and silent at the same time.

Seamless and secure connection
Seamless and secure connection

The dual mode RF 2.4 GHz and Bluetooth® 5.1 connectivity lets you effortlessly connect and switch with up to 3 devices (two connections via Bluetooth and one connection via RF dongle).

Dell Pair
Dell Pair

Dell Pair is the simple and secure way to connect with your accessories. This software meets the strongest security standard for Bluetooth Low Energy pairing of keyboards and mice. Accessories are detected automatically and can be paired with only one click.

From the upgraded pairing experience of Dell Pair to the updated Dell Secure Link USB Receiver, KM900 was designed with security at its core. The transmission is encrypted to keep your data safe.

Long-lasting charge
Long-lasting charge

The keyboard battery lasts up to twenty days in a single charge, with one minute of charging lasting a whole day . The mouse battery lasts up to three months in a single charge, and in just two minutes you’ll get a charge for full day use . Thanks to USB-C charging, you can now remove the need for external batteries, thus reducing waste.

Tuned to your specifications
Tuned to your specifications

Dell Peripheral Manager lets you customise your accessories to elevate your workflow. Make DPI adjustments and configure the programmable buttons on your keyboard and mouse to your frequently used commands to empower productivity.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multi-device support
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
15
Frequency band
2.4 GHz
Bluetooth version
5.1
Security algorithms
128-bit AES
Design
Backlight *
Yes
Adjustable keyboard height
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
LED indicators
Keyboard low battery
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3000 mAh
Service life of battery
20 month(s)
Power
Charging source
USB Type-C
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement resolution
8000 DPI
Buttons quantity
7
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical/Horizontal
Hyper-fast scrolling
Yes
Mouse battery type
Built-in battery
Mouse battery life
3 month(s)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Keyboard dimensions (WxDxH)
121.6 x 439.7 x 20.7 mm
Keyboard weight
728 g
Mouse dimensions (WxDxH)
89.8 x 126.7 x 45.8 mm
Mouse weight
128.4 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Nederland 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY UK English Graphite:
Disclaimer

Actual configuration might differ from illustration