location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3224KBA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U3224KBA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657140
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:35:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 6K Monitor - U3224KBA Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell products compatible with USB Type-C Power Delivery 3.1 (Extended Power Range 140 W) Tech sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U3224KBA user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 6K Monitor - U3224KBA User’s Guide (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User's Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 6K Monitor - U3224KBA Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 6K Monitor - U3224KBA Outline Dimension (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 6K Monitor - U3224KB/U3224KBA Teardown Instructions (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.0cm (31.5") 6K Ultra HD 6144 x 3456 LED IPS
  • - 8ms, 16:9, 450cd/m², 2000:1
  • - USB, HDMI, Mini DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver :
The long product name of DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.0cm (31.5") 6K Ultra HD 6144 x 3456 LED IPS, 16:9, 450cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver:
The official description of DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

32-inch monitor built for productivity. Featuring a 6k monitor with IPS Black panel technology for exceptional colour, contrast and detail across a wide viewing angle.

Short summary description DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver:
This short summary of the DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3224KBA, 80 cm (31.5"), 6144 x 3456 pixels, 6K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U3224KBA. Display diagonal: 80 cm (31.5"), Display resolution: 6144 x 3456 pixels, HD type: 6K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

Get a clearer picture
Get a clearer picture

See every fine detail: This 79.94 cm (31.5 inch) monitor boasting 6K ultra high resolution and 223 PPI provides up to 156% more pixels compared to a 4K monitor , allowing you to see more and be more productive. While VESA DisplayHDR™ 600 brings your work to life. For professional use for editing video and graphic images.

Vivid, life-like colour: Enjoy 1.07 billion colours and a wide colour coverage across industry standards, including 99% DCI-P3 and 99% Display-P3.

Superior image quality: The world's first 6K IPS Black panel technology monitors have deeper blacks and greater gray colour level accuracy, delivering exceptional contrast (2000:1) across a wide viewing angle.

Remarkable connectivity. Elevated productivity.
Remarkable connectivity. Elevated productivity.

Connect faster: This single Thunderbolt™ 4 cable reduces desk cable clutter, provides fast transfer speeds of up to 40Gbps and delivers up to 140W of power to your PC.

Extend your connectivity: Connect to more with Mini DisplayPort 2.1, HDMI 2.1, USB-A and USB-C ports that provide speeds of up to 10Gbps.

Reach peak productivity: Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) features to control both PCs with a single keyboard and mouse. Neatly display content from both PC's with Picture-by-Picture and Picture-in-Picture features.

Stable connection: Enable fast Ethernet with speeds of up to 2.5GbE.

Stay uninterrupted: RJ45 lock provides more flexibility by locking your wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Make a lasting impression
Make a lasting impression

Always look great on a webcam that features a built-in 4K Sony Starvis™ CMOS sensor. Experience true colour, even in low or harsh lighting, with digital overlap HDR, and greater image quality free of motion blur thanks to 3D/2D Video Noise Reduction.

Look and sound your best
Look and sound your best

Stay in frame: AI Auto Framing 2.0 includes improved camera transitions, tracking sensitivity and image boundary.

Secure interactions: Safe Shutter automatically turns your camera on and off with a touch of a button.

Collaborate like you're there: Experience clear communication with our built-in noise and echo cancellation mic paired with two 14W speakers.

Dell Peripheral Manager

Design how they see you: Dell Peripheral Manager offers an amazing range of features like HDR, AI Auto Framing, different Fields of Views and presets - allowing you to easily customise settings based on your preferences.

Style meets function
Style meets function

Connect with ease: Simply plug-in accessories and devices with quick access, pop-out, front facing USB-A and USB-C ports that can pop-in when not in use for a flush monitor appearance.

Easy on the eyes: Work without straining your eyes with the always-on, built-in ComfortView Plus which reduces low blue light without compromising colour.

Customise your view: Tilt, swivel, pivot and adjust the monitor height and orientation to your needs.

Sign-in easily: When you get close to your monitor, Dell ExpressSign-in senses your presence and signs you in.

Easy management. Next-level productivity.
Easy management. Next-level productivity.

Improved productivity: Organise your screen, customise your layout and navigate easily so you can multi-task efficiently.

Modern intuitive user interface: New, modern user interface for ease of use and personalization of features with Menu Launcher.

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 48 pre-set window partitions and the ability to personalise up to five windows, giving you improved multitasking abilities.

Optimised front of screen experience: Enjoy a uniform, seamless colour experience on your monitor by matching the colour preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories: Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard . Quick access menu or hotkey allows convenient, fast switching between PCS.

Easy deployment: Dell Display Manager is compatible with management tools such as SCCM/InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Green thinking. For today and tomorrow.
Green thinking. For today and tomorrow.

Mindfully made: This monitor is created with 85% post-consumer recyclable plastic and 90% recycled aluminum.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging.

Energy efficient: Save energy when your monitor's not in use with PowerNap , a feature that dims or puts your monitor to sleep when it's not in use. Wake up and power your laptop with the Power Button Sync feature.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
80 cm (31.5")
Display resolution *
6144 x 3456 pixels
HD type *
6K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.1134 x 0.1134 mm
Pixel density
223 ppi
Horizontal scan range
30 - 220 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Display diagonal (metric)
79.94 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 600
Surface hardness
3H
Colour gamut standard
DCI-P3
Colour gamut
100%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
28 W
Megapixel (approx.)
8 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black, Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
140 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPort version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Headphone out *
No
Ports & interfaces
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
68 kWh
Energy consumption (HDR) per 1000 hours *
83 kWh
Power consumption (typical) *
68.1 W
Power consumption (standby) *
0.5 W
Power consumption (max)
420 W
Power consumption (off)
0.3 W
AC input voltage
100 - 220 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, USB Type-A to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
717.4 mm
Depth (with stand)
237 mm
Height (with stand)
682.6 mm
Weight (with stand)
13 kg
Width (without stand)
717.4 mm
Depth (without stand)
66.3 mm
Height (without stand)
486.6 mm
Weight (without stand)
8.61 kg
Bezel width (side)
1.03 cm
Bezel width (top)
4.29 cm
Bezel width (bottom)
2.31 cm
Packaging data
Package weight
17.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1470654
Technical details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL UltraSharp U3224KBA LED display 80 cm (31.5") 6144 x 3456 pixels 6K Ultra HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration