location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Silent Hill 4: The Room PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silent Hill 4: The Room
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114510180001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Silent Hill 4: The Room PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Adventure
  • - Developer: Konami Computer Entertainment Tokyo Release date (DD/MM/YYYY): 17.09.2004
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Konami Silent Hill 4: The Room PlayStation 2 :
The long product name of Konami Silent Hill 4: The Room PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Hill 4: The Room, PlayStation 2, Adventure
More>>>
Short summary description Konami Silent Hill 4: The Room PlayStation 2:
This short summary of the Konami Silent Hill 4: The Room PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Silent Hill 4: The Room, PlayStation 2, M (Mature)

Long summary description Konami Silent Hill 4: The Room PlayStation 2:
This is an auto-generated long summary of Konami Silent Hill 4: The Room PlayStation 2 based on the first three specs of the first five spec groups.

Konami Silent Hill 4: The Room. Platform: PlayStation 2, ESRB rating: M (Mature), PEGI rating: 18, Developer: Konami Computer Entertainment Tokyo, Release date (DD/MM/YYYY): 17.09.2004

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:35
Uk has collected 4 expert reviews for Konami Silent Hill 4: The Room PlayStation 2 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-25 04:31:34
Published September 12th 2004. Written by Johelian. Konami return with our latest dose of pant-filling terror, and once again don’t fail to deliver the goods…GraphicsWhat puzzled me were the character models, both in the FMV and in-game; they looked to...
80%
pocket-lint.com
Updated:
2012-01-25 04:31:34
If you want a little more Silent Hill action, here it is, if not, avoid.
60%
brighthub.com
Updated:
2012-01-25 04:31:34
A truly horrifying game, and I dont mean that in a good way. When the whole survival horror genre of video games began to truly develop in the mid-to-late 1990s, the two gaming series which quickly became the flagship franchises of the burgeoning gen...
40%
Brand Image Product code Product Stock Price from
Konami

Konami Castlevania: Lords of Shadow Spanish PlayStation 3
(show image)
051962 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Silent Hill Homecoming Spanish PlayStation 3
(show image)
050781 Silent Hill Homecoming 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2008 Spanish PlayStation 3
(show image)
050323 Pro Evolution Soccer 2008 0.00
(excl. VAT)
0 (incl. VAT)