location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB7150/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB7150/07 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389027758
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 17:18:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 900 W Black
  • - AC Variable power
  • - Dry Bagless
  • - Allergy filter, HEPA Cyclonic/filtering 75 dB
  • - Operating radius: 10 m
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless:
This short summary of the Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XB7150/07, 900 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter, HEPA

Long summary description Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless:
This is an auto-generated long summary of Philips XB7150/07 vacuum 2 L Cylinder vacuum Dry 900 W Bagless based on the first three specs of the first five spec groups.

Philips XB7150/07. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, HEPA, Dirt separating method: Cyclonic/filtering, Noise level: 75 dB. Product colour: Black

Power
Maximum input power *
900 W
Variable power
Yes
Power control
Electronic
Power source
AC
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Tube coupling
SmartLock
Dust container type *
Bagless
Performance
Vacuum air filtering *
Allergy filter, HEPA
Dirt separating method *
Cyclonic/filtering
HEPA class
HEPA 13
Motor protection filter
Yes
Removable filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Bare floor, Carpet, Hard floor, Soft floor
Performance
Noise level *
75 dB
Airflow
32.5 l/s
Operating radius
10 m
Noise level (economic mode)
67 dB
Ergonomics
Cord length
7 m
Cord storage
Yes
Automatic cord rewinder
Yes
Storage compartment
Yes
Carrying handle(s)
Yes
Handles quantity
2
On/off switch
Yes
Control type
Buttons
Easy to empty container
Yes
Weight & dimensions
Width
292 mm
Depth
505 mm
Height
292 mm
Weight
5.5 kg
Packaging content
Vacuum brushes included
Carpet brush, Hard floor brush
Crevice tool
Yes
Special nozzle
TriActive+
User manual recycled paper
Yes
Recycled material percentage
100%