location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2052C006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2052C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574679075
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 13:09:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Photo value pack
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Canon
  • - 4 pc(s)
More>>>
Short summary description Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2052C006, High (XL) Yield, Black, Cyan, Magenta, Yellow, 8.3 ml, 8.3 ml, 4 pc(s), Photo value pack

Long summary description Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 2052C006 ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 2052C006. Cartridge capacity: High (XL) Yield, Black ink volume: 8.3 ml, Supply type: Photo value pack, Colour ink volume: 8.3 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Compatibility *
PIXMA TS6150, PIXMA TS6151, PIXMA TS8150, PIXMA TS8151, PIXMA TS8152, PIXMA TS9150, PIXMA TS9155, PIXMA TR7550, PIXMA TR8550, PIXMA TS6250, PIXMA TS6251, PIXMA TS9550, PIXMA TS9551C, PIXMA TS8250, PIXMA TS8251, PIXMA TS8252, PIXMA TS705, PIXMA TS8350, PIXMA TS8351, PIXMA TS8352, PIXMA TS6350, PIXMA TS6351
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Features
Colour ink cartridges quantity
3
Black ink volume
8.3 ml
Colour ink volume
8.3 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Photo value pack
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)