location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD 15" Monitor FP531
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0B72.ABE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 400:1
  • - 30 W
Long product name BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver :
The long product name of BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BENQ LCD 15" Monitor FP531 - 1024 x 768, 0.297 mm, 25 ms, 250 cd/m², 150/125, 400:1, Analog, Silver.
More>>>
BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
The official description of BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The economic entry level model

When the affordability and performance are both critical considerations, BenQ FP531 will be exactly the best choice 15” LCD monitor.


High brightness and contrast 250 nits and 400:1

Economic entry level model

iKey auto-adjustment

Auto calibration

TCO'99 compliant

Narrow bezel design



Key features

Large Viewable Size

The viewable size of FP531 is larger than that of regular 15-inch CRT monitors and provides users a much bigger screen to meet the requirement of big screen applications like documentation.


Narrow bezel

Narrow bezel brings users a clean feeling and they won't feel the pressure from board bezel as occurs with CRT monitors. It’s a rare feature for an entry-level LCD monitor and is uncommon among competitors’ entry level models.


Auto calibration

BenQ FP531 is equipped with the “Auto adjustment” function for adjusting the phase, vertical and horizontal position automatically three times under each timing. With the “Auto adjustment” function users may enjoy perfect images without any extra effort.


iKey

With the auto-adjustment-key – iKey, users can easily adjust the display quality and setting.


Space Saving

The LCD Monitor is only about 40% the depth of a regular CRT with the equivalent screen size. It saves you more than two thirds of the desk space needed for a conventional monitor, ideal for environments where space is at a premium.


Environment Consideration

Adhering to our commitment to the environment, BenQ is dedicated to manufacturing environment-friendly products. BenQ’s commitment to green monitors encompasses all stages, from manufacturing to packaging and obtains TCO’99 environmental safety certificate. The TCO'99 is dedicated to further improve the performance and quality of computer systems and peripherals. The regulation also includes acoustic noise.


Ergonomics

Understanding that users require different viewing angles for a variety of applications, BenQ LCD Monitor tilt function (0-25 degrees) and VESA wall mounting function are designed for a wide sphere of adjustment possibilities and viewing comfort.


Accessories

The configuration includes BenQ FP531 monitor, CD-ROM manual, Quick Start Guide, power cable and signal cables. Quick Start Guide can provide basic clues and guide users to install BenQ FP531 quickly. Other detail information as well as .inf and .icm files and a test program are all recorded in CD-ROM manual. The CD-ROM manual is in PDF format with an auto start HTML format file. With PDF format user can view both text and picture in our manual very easily.

Short summary description BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This short summary of the BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ LCD 15" Monitor FP531, 38.1 cm (15"), 1024 x 768 pixels, 25 ms, Silver

Long summary description BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of BenQ LCD 15" Monitor FP531 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

BenQ LCD 15" Monitor FP531. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 125°. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
125°
Display number of colours *
16.78 million colours
Pixel pitch
0.297
Horizontal scan range
63
Vertical scan range
75
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Design
Product colour *
Silver
Ergonomics
Panel mounting interface
100 x 100 mm
Swivel angle range
No
Tilt angle range
0 - 25°
Power
Power consumption (typical) *
30 W
Weight & dimensions
Width (without stand)
395 mm
Depth (without stand)
380 mm
Height (without stand)
120 mm
Weight (without stand)
3.7 kg
Other features
Bundled hardware
Signal cable
Audio system
No
Bandwidth
0.025 GHz
Power requirements
90-264AV
Security features
Kensington lock
Brand Image Product code Product Stock Price from
BenQ G2200W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black BenQ G2200W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
(show image)
9H.Y0PLN.QBE G2200W 0.00
(excl. VAT)
0 (incl. VAT)
BenQ LCD Monitor FP557s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels BenQ LCD Monitor FP557s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
99.L9172.A6E LCD Monitor FP557s v2 0.00
(excl. VAT)
0 (incl. VAT)