Toshiba logo

Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44953
Info modified on:
23 Jul 2024, 21:51:39
Short summary description Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium White:

Toshiba Qosmio F750-11U, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium White:

Toshiba Qosmio F750-11U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.