location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Silent Hill: Downpour PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silent Hill: Downpour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4012927036334
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Silent Hill: Downpour PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Adventure
  • - Developer: Vatra Games Release date (DD/MM/YYYY): 31.03.2012
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Konami Silent Hill: Downpour PlayStation 3 :
The long product name of Konami Silent Hill: Downpour PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Hill: Downpour, Xbox 360, Adventure
More>>>
Short summary description Konami Silent Hill: Downpour PlayStation 3:
This short summary of the Konami Silent Hill: Downpour PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Silent Hill: Downpour, PlayStation 3, M (Mature)

Long summary description Konami Silent Hill: Downpour PlayStation 3:
This is an auto-generated long summary of Konami Silent Hill: Downpour PlayStation 3 based on the first three specs of the first five spec groups.

Konami Silent Hill: Downpour. Platform: PlayStation 3, ESRB rating: M (Mature), PEGI rating: 18, Developer: Vatra Games, Release date (DD/MM/YYYY): 31.03.2012

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:39:09
Uk has collected 29 expert reviews for Konami Silent Hill: Downpour PlayStation 3 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techsmart.co.za
Updated:
2014-09-20 02:39:09
The Silent Hill franchise has always catered to the dark tastes of survival horror fans, and with Downpour, Konami ups the psychological terror by taking away the most essential tools at the disposal of gamers - guns and ammo.Players familiar with the...
Good Graphics on par with rival titles; storyline keeps you entertained; some spooky sound effects and music; degradable nonconventional weapons brings a new challenge to the gameplay; direct correlation between rain and gamers’ heart rates...
Bad Doesn’t offer the best replay value; not as jump in your seat scary as previous titles in the series.
0%
yetanotherreviewsite.co.uk
Updated:
2014-09-20 02:39:09
It's raining, it's pouring, the old man is…looking like his ole' self ag'in….Silent Hill is one of those typical Konami franchises – constantly searching for the feel of it's heyday, and often missing the mark by varying degrees. Downpour fits in nicely t...
70%
newgamenetwork.com
Updated:
2014-09-20 02:39:09
According to Konami, 2012 is going to be a good year for Silent Hill fans. With Silent Hill: Downpour, the Silent Hill HD collection and Silent Hill: Book of memories, all being released this year, things are looking quite promising. Nevertheless, fans of...
Bottom line Downpour is a decent attempt which doesn't quite manage to reach its full potential. The problematic battle system, glitches and framerate issues prevent the game from being enjoyable. While the story is rather interesting, it is not enough to make the g...
68%
gameobserver.com
Updated:
2014-09-20 02:39:09
I didn’t have high hopes for Silent Hill: Downpour. As such, I didn’t buy it new. I waited two weeks, bought it used off Ebay, and finished it over a weekend. Sadly, pretty much all of my pre-release expectations turned out to be true.Upon booting up t...
Bottom line I hate to cite Homecoming as a positive example, but at least that game tried to link the game’s plot to the older games and expanded the franchise’s universe by relating Homecoming’s cult to the one present in the first four games. Downpour doesn’t ev...
52%
Play.tm
Updated:
2014-09-20 02:39:09
It's been a while since a Silent Hill title has lived up to expectations. Now it's Vatra Games turn to try with Silent Hill: Downpour. It does a great job as well, although not quite enough overall...
77%
blogcritics.org
Updated:
2014-09-20 02:39:09
The first place I saw Silent Hill: Downpour was at the Konami’s booth at the annual E3 Expo in Los Angeles, last year, it was playable and it looked pretty good. As many longtime fans of series and after some serious departures from the original formu...
60%
neoseeker.com
Updated:
2014-09-20 02:39:09
The horror genre is a pretty narrow field, with most fans focusing on either Resident Evil or Silent Hill as their series of choice. While Resident Evil fans are treated to multiple game releases, Konami has been careful in the past to not flood the ma...
60%
strategyinformer.com
Updated:
2014-09-20 02:39:09
With a new developer and a shift towards a more action-oriented approach, it’s no wonder that so many met the news of Silent Hill: Downpour with muted indifference. Indeed it’s impossible to even call Silent Hill a great series at this point, with the...
Bottom line With a new developer and a shift towards a more action-oriented approach, it’s no wonder that so many met the news of Silent Hill: Downpour with muted indifference. Indeed it’s impossible to even call Silent Hill a great series at this point, with the...
75%
cheatcc.com
Updated:
2014-09-20 02:39:09
If you ask a Silent Hill fan what their favorite game in the series is, you're likely to get one of two answers: the original Silent Hill, or its sequel, Silent Hill 2. I fall into the latter category, because the second game took what the original did...
84%
gamespot.com
Updated:
2014-09-20 02:39:09
Silent Hill: Downpour is a celebration of gaming's most notorious ghost town. It taps into the madness and surrealism that has made this series legendary, and presents Silent Hill as a more robust location than ever before. Most of the fundamentals are...
Good Captures the classic Silent Hill visual style, Good voice acting, Side missions reward exploration.
Bad Combat still feels stiff, Underwhelming sound design, Persistent frame rate issues.
Bottom line Maxwell McGee returns to Silent Hill for this video review of Downpour...
75%
ign.com
Updated:
2014-09-20 02:39:09
Being a Silent Hill fan is a lot like watching Eddie Murphy movies. You keep thinking back and remembering the glory days, while quietly thinking that maybe this next one movie will be the one to restore him to Beverly Hill Cop/48 Hrs. glory (or in Sil...
Bottom line The most frustrating thing about Silent Hill Downpour isn’t the lousy combat, dull exploration, or even the technical gaffes. It’s the fact that every now and then while playing through the game’s story, you’ll see signs of brilliance; sunlight hinted...
45%
Brand Image Product code Product Stock Price from
Konami

Konami Saw II: Flesh & Blood Spanish PlayStation 3
(show image)
052655 Saw II: Flesh & Blood 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 3
(show image)
052228 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow Spanish PlayStation 3
(show image)
051962 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)