location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATSAS425BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844871 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane :
The long product name of StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane - 4 Drive SAS mobile Rack - SATA cage
More>>>
StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane:
The official description of StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 4 Removable SATA/SAS Hard Drives through a Single 5.25in Bay

The SATSAS425BK 4-Drive 2.5in SATA/SAS Hot-swap Backplane lets you install four 2.5" SATA and/or SAS hard drives into a single 5.25in front bay. Using a single Mini SAS SFF-8087 interface for quick setup and easy maintenance and with removable trays, each drive can be replaced or swapped out without having to open up the computer chassis.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

Each removable tray features a locking mechanism that prevents unauthorized removal of the drives, and also power and activity LEDs. Constructed from lightweight and durable aluminum to help with heat dissipation, the backplane also features a 40mm cooling fan to help increase air flow.

The StarTech.com Advantage

- Install four easily removable/swappable hard drives into a single 5.25in bay
- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller
- Removable hard drive trays with locks, for quick, convenient and secure access to SATA/SAS hard drives
- Supports up to 15mm height 2.5in hard drives, including high-capacity SATA drives and SAS drives

Short summary description StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane:
This short summary of the StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane, Black, 4 cm, 146 mm, 153 mm, 42 mm, 536 g

Long summary description StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane:
This is an auto-generated long summary of StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane based on the first three specs of the first five spec groups.

StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane. Product colour: Black, Fan diameter: 4 cm. Width: 146 mm, Depth: 153 mm, Height: 42 mm. Package weight: 720 g

Features
Product colour
Black
Hot-swap
Yes
Fan diameter
4 cm
LED indicators
Yes
Weight & dimensions
Width
146 mm
Depth
153 mm
Height
42 mm
Weight
536 g
Packaging data
Package weight
720 g
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 80 °C
Operating relative humidity (H-H)
8 - 90%
Technical details
Dimensions (WxDxH)
146 x 153 x 42 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:07
Uk has collected 1 expert review for StarTech.com Mini SAS SFF-8087 to 4x 2.5in SATA/SAS 5.25in Hot Swap Backplane but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-11-14 23:33:07
StarTech sent their new SATSAS425BK hot swap enclosure after the recent review of the StarTech SATSASBAY425 unit. Both enclosures allow for four 2.5″ devices to occupy one 5.25″ bay. The big benefit here is that one can attain a higher level of density, e...
Bottom line Having used both, I think the StarTech SATSASBAY425 is a great device, but I prefer the SATSAS425BK because it is much easier to use. First, drive installation requires four screws to attach to the no nonsense drive tray. Second, the single 4-pin Molex po...
0%
Brand Image Product code Product Stock Price from
StarTech.com Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan StarTech.com Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan
(show image)
HSB2535SATBK Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)