location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATSAS225ODD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATSAS225ODD
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: SATA
  • - Output interface: Mini-SAS
  • - Black
Warranty: 2 Years
Long product name StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS :
The long product name of StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini SAS to 2x 2.5in SATA/SAS + Slim Optical Drive 5.25in Hot Swap Backplane
More>>>
StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS:
The official description of StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SATSAS225ODD Dual 2.5in SATA/SAS Removable Hard Drive + Slim Optical Drive Hot Swap Backplane allows a single 5.25in front bay to fit two 2.5in SATA or SAS hard drives or Solid State Drives (HDD/SSD), as well as and a slimline SATA optical drive (CD/DVD/BD).

Using a single Mini SAS SFF-8087 interface for quick setup and easy maintenance and with removable and lockable drive trays, the hard drives can easily be taken out of the system, but also secured from unauthorized removal. The slim optical bay fits most off-the-shelf slim optical drives and a built-in cooling fan helps keep the installed devices running optimally.

Ideal for small form factor desktops with limited expansion space.

- Efficiently install two SATA/SAS 2.5in hard drives and a SATA slim optical drive into a single 5.25in bay
- Removable hard drive trays with locks, for quick, convenient and secure access to hard drives
- Supports up to 15mm height 2.5in hard drives, including high capacity SATA drives and SAS drives

Short summary description StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS:
This short summary of the StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATSAS225ODD, SATA, Mini-SAS, Black, -40 - 70 °C, 146 mm, 153 mm

Long summary description StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS:
This is an auto-generated long summary of StarTech.com SATSAS225ODD interface cards/adapter Internal Mini-SAS based on the first three specs of the first five spec groups.

StarTech.com SATSAS225ODD. Host interface: SATA, Output interface: Mini-SAS. Product colour: Black. Width: 146 mm, Depth: 153 mm, Height: 42 mm. Package width: 170 mm, Package depth: 184 mm, Package height: 52 mm. Connectivity technology: Wired

Ports & interfaces
Host interface *
SATA
Output interface *
Mini-SAS
Design
Internal *
Yes
Product colour
Black
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
146 mm
Depth
153 mm
Weight & dimensions
Height
42 mm
Weight
470 g
Packaging data
Package width
170 mm
Package depth
184 mm
Package height
52 mm
Package weight
630 g
Other features
Ports quantity
2
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)