Epson logo

Epson 2-inch paper roll spindle (high tension)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75096
Info modified on:
09 Dec 2019, 18:59:30
Long product name Epson 2-inch paper roll spindle (high tension):

STYLUS PRO 10000/CF/10600 - 2 Inch High Tension Spindle

Epson 2-inch paper roll spindle (high tension):

Large Format Printer Options

This spindle is used with certain media types that require high tension such as Epson Premium Luster Photo Paper, Epson Synthetic Paper, Epson Adhesive Synthetic Paper.

SUITABLE FOR

- Stylus Pro 10000.
- Stylus Pro 10000CF.
- Stylus Pro 10600 DYE.
- Stylus Pro 10600CF.
- Stylus Pro 10600UC.

Short summary description Epson 2-inch paper roll spindle (high tension):

Epson 2-inch paper roll spindle (high tension), Japan, 1 pc(s), 190 mm, 1300 mm, 190 mm, 2.02 kg

Long summary description Epson 2-inch paper roll spindle (high tension):

Epson 2-inch paper roll spindle (high tension). Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 190 mm, Package depth: 1300 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.