Canon logo

Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137163
Info modified on:
30 May 2023, 12:06:21
Long product name Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:

5-InkJet, 9600 x 2400 dpi, 12.5 mono/9.3 colour ipm, USB 2.0 B, DirectPrint, DVD/CD Print, 45.5dB, 5.7kg

Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:

PIXMA iP4950 is a High-Performance photolab-quality printer offering stunning design with built in Auto Duplex Print & Direct Disc Print.

Features

- High-Performance Photo printer
- 5 Single Inks, up to 9600dpi, min 1pl quality
- ISO ESAT speed 12.5 mono/9.3 colour ipm
- 10x15cm photo in approx. 20 sec.
- ChromaLife100+
- Auto Duplex Print
- Direct Disc Print
- Full HD Movie Print
- Easy-WebPrint EX
- CREATIVE PARK PREMIUM

Superior quality Photo printer with advanced features

Premium quality photo prints at speed

Ideal for enthusiasts looking for high performance, this photo printer employs Canon's class leading FINE print head technology. Delivering minimum 1pl ink droplets and up to 9600dpi print resolution for incredibly detailed colour photos with smooth gradations and grain-free images. A stunning photo-lab quality 10x15cm borderless print is produced in approximately 20 seconds and impressive ISO ESAT speeds of 12.5 ipm for mono documents and 9.3 ipm for colour.

Maximise ink efficiency

Employing 5 single Ink tanks means replacing only the ink that runs out - reducing waste and optimising ink usage.

Stylish design

With an elegant all black finish and small footprint, this compact printer requires a minimum of space and looks great in any home or work place.

Advanced media handling

Experience versatility with Auto Duplex Print to use both sides of the paper, 2-way paper feed lets you load photo & plain paper at the same time. Print directly onto compatible CDs, DVDs and Blu-ray® discs with Direct Disc Print.

Eco features

Find out your CO2 and paper savings made by double-sided printing with ECO Information feature to see how you are helping the environment. Save energy by using the Auto Power Off - set the printer to switch off when not being used for a set amount of time

Advanced Software

Turn your movie moments into beautiful prints with Canon’s unique Full HD Movie Print. New features include Merge Frames and Layout Print to create more striking images. Make your photos even more exciting by applying Fun Filter Effects with Easy-PhotoPrint EX. Use Easy-WebPrint EX to combine clips from several web pages so you only print what you need from the web. Get creative with CREATIVE PARK PREMIUM an online service that lets you download photos, illustrations, paper crafts and much more, from internationally recognised photographers & artists.

Keep memories alive

The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the iP4950, original Canon inks and genuine Canon photo papers preserve memories for a lifetime.

Short summary description Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iP4950, Colour, 9600 x 2400 DPI, 5, A4, 12.5 ppm

Long summary description Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iP4950. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12.5 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.