location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C806732
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180 :
The long product name of Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Capacity Cut Sheet Feeder, 150 sheets (FX-2180, LQ-2080/2180)
More>>>
Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180:
The official description of Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson High Capacity Csf C12C806732
This is a High-Capacity Cut sheet feeder for you Epson matrix printer.It is of great use when printing on continuous stationery.
PLEASE NOTE: No further discount can be applied to this product
Product Description - Epson media tray / feeder - 150 sheets
Product Type - Media tray / feeder
Media Type - Plain paper
Package Type - Retail
Total Media Capacity - 150 sheets

Short summary description Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180:
This short summary of the Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180, 150 sheets, Japan, 1 pc(s), 240 mm, 660 mm, 350 mm

Long summary description Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180:
This is an auto-generated long summary of Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180 based on the first three specs of the first five spec groups.

Epson SIDM Single Sheet Feeder 150 sheets for LQ/FX-2170/2180. Maximum capacity: 150 sheets, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 660 mm. Products per pallet: 30 pc(s), Products per pallet (UK): 30 pc(s)

Features
Maximum capacity
150 sheets
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
660 mm
Packaging data
Package height
350 mm
Package weight
4.08 kg
Logistics data
Products per pallet
30 pc(s)
Products per pallet (UK)
30 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)