location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Screen - ELPSC12 60" Mobile 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen - ELPSC12 60" Mobile 16:9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H002S12 show
Show alternative article codes used in the online market place
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Screen - ELPSC12 60" Mobile 16:9 :
The long product name of Epson Screen - ELPSC12 60" Mobile 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Screen 60", 16:9 format
More>>>
Epson Screen - ELPSC12 60" Mobile 16:9:
The official description of Epson Screen - ELPSC12 60" Mobile 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projection Screen for EMP-TW10 LCD

Short summary description Epson Screen - ELPSC12 60" Mobile 16:9:
This short summary of the Epson Screen - ELPSC12 60" Mobile 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Screen - ELPSC12 60" Mobile 16:9, 152.4 cm (60"), 16:9

Long summary description Epson Screen - ELPSC12 60" Mobile 16:9:
This is an auto-generated long summary of Epson Screen - ELPSC12 60" Mobile 16:9 based on the first three specs of the first five spec groups.

Epson Screen - ELPSC12 60" Mobile 16:9. Diagonal: 152.4 cm (60"), Native aspect ratio: 16:9

Performance
Diagonal *
152.4 cm (60")
Performance
Native aspect ratio *
16:9
Brand Image Product code Product Stock Price from
Epson Screen - ELPSC13 70" Mobile 16:9 Epson Screen - ELPSC13 70" Mobile 16:9
(show image)
V12H002S13 Screen - ELPSC13 70" Mobile 16:9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)