location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C242DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP C242DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649068638 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 400 MHz
Long product name Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4 :
The long product name of Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C242DN - 2400 x 600 dpi, 20ppm, A6 - A4, 400 MHz, 256 MB, USB 2.0, Fast Ethernet, PictBridge, 23.8 kg
More>>>
Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4:
The official description of Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At Ricoh, we’ve established an international reputation for our reliable copiers. With our printers you benefit from the same expertise. The space-saving Aficio™SP C240DN/SP C242DN is the neat solution to those wanting affordable hardware functions and market-leading image quality. While the SP C242DN has a small footprint and offers faster print speed plus highly competitive Total Cost of Ownership (TCO).

- Compact size
- Fast warm up and print speeds
- Flexible paper handling offers added convenience
- Exceptional return on investment
- Energy-saving features reduce cost and waste.

Short summary description Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4:
This short summary of the Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C242DN, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C242DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
65000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 160 g/m²
Multi-Purpose Tray media weight
60 - 160 g/m²
Duplex media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
256 MB
Processor frequency
400 MHz
Design
Product colour *
Grey, White
Display
LCD
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
10 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
450 mm
Height
320 mm
Weight
23.8 kg
Other features
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Supported network protocols
TCP/IP (IPv4, IPv6), IPP, Bonjour
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:09
Uk has collected 5 expert reviews for Ricoh Aficio SP C242DN Colour 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2015-06-26 17:33:09
The Aficio SP C242SF is a multifunction laser printer designed for small- to medium-sized businesses that promises small size and fast print speeds, at low cost. Sounds great, but how...
Good Ethernet, Duplex, PCL and PostScript, Quality (printing & copying), Fast print & copy speeds, Cost per page with highcapacity cartridges, Sturdy...
Bad Consumes too much power in sleep mode: 7 W, No touchscreen, No WiFi, Paper frequently gets stuck, Slow to turn on / come out of sleep mode, Included ink cartridges only half full...
Bottom line The Aficio SP C242SF keeps its promises, offering both quality prints and fast print speeds for a low cost per page. It's a good choice for businesses that have no need for Wi-Fi or a touchscreen on their printer...
80%
pcmag.com
Updated:
2015-06-26 17:33:09
The Ricoh Aficio SP C242SF ($700 street) has a lot in common with the Ricoh Aficio SP C240SF ($400, 4 stars) that I recently reviewed. Both are aimed at small to medium size offices with relatively heavy duty print needs, and both offer a similar set of M...
Good Ample paper capacity for a small office. Duplexer. Ethernet. Standalone fax and copier. Scans to PC over network.
Bad Default installation doesn't install fax driver on PC. Slow for its rated speed...
Bottom line The Ricoh Aficio SP C242SF is relatively slow, but it delivers paper handling, speed, and output quality suitable for a small office...
60%
pcmag.com
Updated:
2015-06-26 17:33:09
At first glance, the Ricoh Aficio SP C242DN ($450 street) seems like it can do its job as a color laser printer well enough, but doesn't seem to offer anything to separate itself from the pack. Its speed and output quality are suitable for the small offic...
Good Ample paper capacity for a small office. Duplexer. Ethernet. Low cost per page.
Bad Although speed is suitable for a small office or workgroup, it's slower than the most of the competition...
Bottom line The Ricoh Aficio SP C242DN is a little pricey for what it offers in speed and output quality but makes up for the initial price with a low running cost...
70%