location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ57
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ57-399SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QJ144EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - AMD E E-450 1.65 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6310
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Dual-Core E-450 (1.65GHz, 1MB L2), 15.6" HD LED BrightView (1366 x 768), 4GB (1 x 4GB) DDR3, 500GB SATA 5400 rpm, SuperMulti DVD±RW DL, AMD Radeon HD 6310M, 802.11 b/g/n, Bluetooth, webcam, 2-in-1, Windows 7 Home Premium 64
More>>>
HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A perfect balance of technology and appearance, this notebook makes it easy to do more and stay connected. This is the first choice for a worry-free PC experience, at a price you can afford.

Features

Featuring Genuine Windows 7 Home Premium and/or other operating systems

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.

A perfect balance of technology and appearance, designed with you in mind.
- The Compaq Presario CQ57 Notebook PC leads the trend of consumer notebooks. With its outstanding next-generation industrial design, it’s environmentally conscious and easy to maintain – so it not only looks good, it’ll make you feel good, too.

Next-generation architecture for new levels of performance and multi-tasking.
- This notebook offers full PC functionality, power and performance, so you can get everyday tasks done quickly and easily. Enjoy fun, freedom and productivity while you work, explore the web, watch films or keep in touch with friends.

Only pay for what you need, nothing you don’t.
- Why inflate what you pay with unnecessary add-ons, when you don’t really need them? This notebook offers the best value and all the latest technology for what you need to do every day – perfect for students, families or small to medium businesses.

It’s easy to do more and stay connected if you have the right notebook.
- Stay connected with family and friends with Wi-Fi and an integrated webcam. This notebook gives high-definition viewing on a 39.6 cm (15.6”) screen – and of course you can manage and share your photos and videos, too.

Reliability and security for your digital world, out of the box.
- Enjoy reliability and enhanced security for your digital world, out of the box, including anti-virus software. HP Total Care supports you with a worldwide phone service to provide you help, anytime, anywhere.

Short summary description HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ57-399SD, AMD E, 1.65 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Compaq Presario CQ57-399SD. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.55 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor frequency *
1.65 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6310
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
AMD A50M
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
376 mm
Depth
247 mm
Height
35.8 mm
Weight *
2.55 kg
Other features
Infrared data port
No
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 01:21:45
Uk has collected 13 expert reviews for HP Compaq Presario CQ57-399SD AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-02-14 05:43:24
The Compaq Presario CQ57-366SA won't win any awards for its looks, but does offer the things we look for in a budget machine. It's solid with a decent screen and great speakers, and the sort of internal specifications we'd expect at this price. However, e...
Good Decent peformance, Battery life, Build quality, DVD burner...
Bad Screen could be sharper, Lacking in graphics power, No HDMI...
60%
techradar.com/au/
Updated:
2014-04-13 01:32:42
The Compaq Presario CQ57-366SA won't win any awards for its looks, but does offer the things we look for in a budget machine. It's solid with a decent screen and great speakers, and the sort of internal specifications we'd expect at this price.However, ev...
Good Decent peformance, Battery life, Build quality, DVD burner...
Bad Screen could be sharper, Lacking in graphics power, No HDMI...
60%
notebookcheck.net
Updated:
2012-02-12 01:21:45
HP believes that this is unnecessary and equips its 15.6 inch Compaq Presario CQ57 with an energy-efficient Fusion APU from AMD's E range . To compensate the rather poor performance, it excels with an extremely low power consumption and low price design...
Good Very low purchase price, Good price/performance ratio, Comparatively high graphics performance, Low power consumption and heat development, Long battery life...
Bad Poor processor performance, Poor connectivity, Below average screen quality, Permanently active fan, No HDMI out...
Bottom line HP Presario CQ57We can conclude the verdict for HP's Compaq Presario CQ57 with the title of a bestseller from Johannes Mario Simmel - "It Doesn't Always Have to be Caviar". The affordable entry level device can score in many aspects that are frivolously w...
76%