location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 120GB USB2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33048
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0 :
The long product name of Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 120GB USB 2.0 7200rpm External Desktop Hard Drive
More>>>
Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0:
The official description of Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDD 120GB USB 2.0 External.
Flexible - works with USB 2.0/1.1
Preformatted - Set Up is a snap!
Secure - Includes Iomega Automatic Backup and Symantec Norton Ghost.
Hot Plug and Play.

Short summary description Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0:
This short summary of the Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HDD 120GB USB2.0, 120 GB, 2.0, 7200 RPM

Long summary description Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0:
This is an auto-generated long summary of Iomega HDD 120GB USB2.0 external hard drive 7200 RPM USB 2.0 based on the first three specs of the first five spec groups.

Iomega HDD 120GB USB2.0. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
No
Weight & dimensions
Weight *
907 g
Packaging data
Bundled software
Iomega Automatic Backup (PC/Mac) software.
Other features
Internal
No
I/O ports
USB
Mac compatibility
Yes
Minimum processor
300 MHz or G3
Power requirements
External supply 100-240 V
Compatible operating systems
Microsoft Windows 98 (USB 1.1 Only)/98 SE/2000 Professional/ME/XP Home/XP Professional Mac OS 8.6, OS X
Dimensions (WxDxH)
184.1 x 114.30 x 31.7 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)