location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WR3 USB receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELLSL-WR3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116451938 show
Category:
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
Input Device Accessories Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WR3 USB receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mouse / Keyboard USB receiver
  • - USB
  • - Black
  • - Quantity per pack: 1
Warranty: 1 Year
Long product name DELL WR3 USB receiver :
The long product name of DELL WR3 USB receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secure Link USB Receiver
More>>>
DELL WR3 USB receiver:
The official description of DELL WR3 USB receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take security to the next level with Dynamic Chain-Key AES-128 authenticated encryption on the Dell Secure Link USB Receiver.

Short summary description DELL WR3 USB receiver:
This short summary of the DELL WR3 USB receiver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WR3, USB receiver, 14 mm, 19.7 mm, 6.5 mm, 1.98 g, Black

Long summary description DELL WR3 USB receiver:
This is an auto-generated long summary of DELL WR3 USB receiver based on the first three specs of the first five spec groups.

DELL WR3. Product type: USB receiver, Device type: Mouse / Keyboard, Brand compatibility: Dell, Compatibility: Dell Premier Collaboration Keyboard and Mouse – KM900 Dell Premier Collaboration Keyboard –.... Width: 14 mm, Depth: 19.7 mm, Height: 6.5 mm, Weight: 1.98 g. Product colour: Black

Experience enhanced wireless security and convenience
Experience enhanced wireless security and convenience

Taking security to the next level

Work with ultimate assurance provided by the Dell Secure Link USB Receiver that enables high performance resiliency against potential attacks. With our advanced Dynamic Chain-Key AES-128 authenticated encryption, stay mobile on your wireless devices which offers heightened security wherever you go.

High performance & low latency

Designed to enhance performance and increase productivity, the Dell Secure Link USB Receiver supports a high report rate of up to 400Hz on the mouse with low latency so you get a more accurate and responsive cursor.

Multi-device pairing

Enjoy the convenience of leaving your keyboard and mouse set at home and another mouse in the office without having to carry them around with the Dell Secure Link USB Receiver that allows you to pair up to six compatible devices (KB900, MS900, KM900).

Manage your devices easily
Pairing the compatible keyboards and mice with your Dell Secure Link USB Receiver is easy. Simply install the Dell Peripheral Manager from Dell.com/dpem and begin adding the devices you would like to pair with.

The story is currently unavailable. Please, contact us.
Features
Product type *
USB receiver
Device type *
Mouse / Keyboard
Brand compatibility *
Dell
Compatibility *
Dell Premier Collaboration Keyboard and Mouse – KM900 Dell Premier Collaboration Keyboard – KB900 Dell Premier Rechargeable Mouse – MS900
Product colour
Black
Features
Connectivity technology
Wireless
Interface
USB
Weight & dimensions
Width
14 mm
Depth
19.7 mm
Height
6.5 mm
Weight
1.98 g
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL WR3 USB receiver:
Disclaimer

Actual configuration might differ from illustration