DELL logo

DELL Vostro 3020 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46749
Info modified on:
20 Sept 2024, 16:47:03
Short summary description DELL Vostro 3020 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Tower PC Black:

DELL Vostro 3020, Intel® Core™ i3, i3-13100, 8 GB, 1.26 TB, Windows 11 Pro, 64-bit

Long summary description DELL Vostro 3020 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Tower PC Black:

DELL Vostro 3020. Processor family: Intel® Core™ i3, Processor model: i3-13100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 7.46 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.