location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2202L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E992622
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173155982 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 17:13:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Elo Touch Solutions E992622 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fingerprint Scanner: The Biometric Fingerprint Scanner can be attached to provide secure and quick login
  • - MSR: Elo offers the flexibility of integrating payment devices, including a Magtek 3-track encryptable MSR payment terminal
  • - Barcode Scanner: Enhance self-service checkout and price-checker applications by coupling a high-performance barcode scanner onto the Elo touchscreen
  • - NFC: The Near Field Communication (NFC) adapter can be integrated for easy mobile payments with just a touch of the phone
Warranty: 3-year
Long product name Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black :
The long product name of Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5'', TFT LCD, 16:9, 1920 x 1080 @ 50/60Hz, PCAP, VGA, HDMI, Combo Jack, DC jack, USB Type B, USB 2.0 Type A, 4x Micro USB, 326.9 x 526.9 x 42.7 mm, Anti-glare without Stand, Black
More>>>
Short summary description Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black:
This short summary of the Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 2202L, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Black

Long summary description Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black:
This is an auto-generated long summary of Elo Touch Solutions 2202L computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Touchscreen Black based on the first three specs of the first five spec groups.

Elo Touch Solutions 2202L. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Country Distributor
Nederland 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)