CE Marking
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 862JH user manual
(34.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 9440 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hybrid (2-in-1) Convertible (Folder) Grey
- - Intel® Core™ i7 i7-1365U
- - Touchscreen 35.6 cm (14") Quad HD+ 2560 x 1600 pixels IPS LED backlight
- - 32 GB LPDDR5-SDRAM 6000 MHz
- - 512 GB SSD
- - Intel Iris Xe Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth
- - 60 Wh 65 W
- - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 9440 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Latitude 9440 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Latitude 9440, Intel® Core™ i7, 35.6 cm (14"), 2560 x 1600 pixels, 32 GB, 512 GB, Windows 11 Pro
Long summary description DELL Latitude 9440 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Latitude 9440 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.
DELL Latitude 9440. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 35.6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey