location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RJGP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184801055
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 15:51:26
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 130 W
  • - Intel® Core™ i5 i5-13500T
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 256 GB SSD Card reader integrated
  • - Intel UHD Graphics 770
  • - 2.07 MP 1920 x 1080 pixels
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
This short summary of the DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7410, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 Pro

Long summary description DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
This is an auto-generated long summary of DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7410. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Pixel density
92 ppi
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13500T
Processor cores
14
Processor boost frequency
4.6 GHz
Performance-core base frequency
1.6 GHz
Efficient-core base frequency
1.2 GHz
Efficient-core boost frequency
3.2 GHz
Performance-core boost frequency
4.6 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Built-in microphone
Yes
Audio chip
Realtek ALC3246
Camera
Built-in camera *
Yes
Total megapixels
2.07 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Audio output
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
Multilingual
Pre-installed software
No Microsoft Office License Included 30 day Trial Offer Only
Processor special features
CPU configuration (max)
1
Power
AC adapter power
130 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
AC adapter output voltage
19.5 V
Carbon footprint
Total carbon footprint (kg of CO2e)
453
Total carbon emissions, standard deviation (kg of CO2e)
178
Carbon emissions, manufacturing (kg of CO2e)
284
Carbon emissions, logistics (kg of CO2e)
47
Carbon emissions, energy usage (kg of CO2e)
117
Carbon emissions, end-of-life (kg of CO2e)
6
Total carbon emissions, w/o use phase (kg of CO2e)
337
PAIA version
1.3.2
Weight & dimensions
Width (without stand)
540 mm
Depth (without stand)
57.9 mm
Height (without stand)
354.3 mm
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Packaging content
Mouse connectivity
Wireless
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Keyboard connectivity
Wireless
Cables included
AC
Other features
Intel® vPro™ Platform Eligibility
Yes
Country Distributor
Suomi 1 distributor(s)