location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KKFRK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184816066
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:30:30
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Platinum, Silver
  • - Intel® Core™ i7 i7-13700H
  • - Touchscreen 39.6 cm (15.6") 3.5K Ultra HD 3456 x 2160 pixels OLED LED backlight 16:9
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 86 Wh 130 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:
This short summary of the DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 9530, Intel® Core™ i7, 39.6 cm (15.6"), 3456 x 2160 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:
This is an auto-generated long summary of DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver based on the first three specs of the first five spec groups.

DELL XPS 15 9530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 39.6 cm (15.6"), HD type: 3.5K Ultra HD, Display resolution: 3456 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum, Silver

Design
Product type *
Laptop
Product colour *
Platinum, Silver
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3456 x 2160 pixels
Touchscreen *
Yes
HD type
3.5K Ultra HD
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Pixel density
261 ppi
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
124000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700H
Processor cores
14
Processor boost frequency
5 GHz
Performance-core boost frequency
5 GHz
Efficient-core boost frequency
3.7 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3281
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
Network
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee® Business Protection 1-year,No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
86 Wh
Battery voltage
11.4 V
Battery recharge time
3 h
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
340 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
20 V
USB charging current
6.5 A
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
344.7 mm
Depth
230.1 mm
Height (front)
1.8 cm
Height (rear)
1.17 cm
Weight *
1.96 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
435
Total carbon emissions, standard deviation (kg of CO2e)
87
Carbon emissions, manufacturing (kg of CO2e)
364
Carbon emissions, logistics (kg of CO2e)
19
Carbon emissions, energy usage (kg of CO2e)
49
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
386
PAIA version
1.3.2
Packaging content
Cables included
AC
Country Distributor
Suomi 1 distributor(s)