location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS3320W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS3320W-DG-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116436065 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Green
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Short summary description DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This short summary of the DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS3320W, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Green

Long summary description DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This is an auto-generated long summary of DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI based on the first three specs of the first five spec groups.

DELL MS3320W. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Green

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Green
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
36 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
67 mm
Depth
104.4 mm
Height
38.3 mm
Weight
65 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
87 mm
Package depth
46.5 mm
Package height
133 mm
Package weight
151.5 g
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)