R-Go Tools logo

R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black

Data-sheet quality:
created/standardized by Icecat
Product views:
117158
Info modified on:
02 Jul 2024, 02:31:51
Bullet Points R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black:
  • - Certified 100% circular
  • - Modular design
  • - With patented SMART functions
  • - Dutch design
  • - Integrated cable management
Long product name R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black:

RGOCA04SBBL

R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black:

With the R-Go Smartbar monitor arm you can easily and quickly adjust your monitors. You can tilt and rotate the screens. In addition, you can easily place both screens at eye level by sliding the bar up or down over the pole. Thanks to its modular character, you can easily extend the Smartbar monitor arm with a document holder or laptop holder as required. The monitor arm can be attached from above the worktop. This allows you to work in an upright posture even during installation! In addition, you don't need any tools for installation. The R-Go monitor arms are designed to be CO2 neutral. The CO2 emissions released when manufacturing a monitor arm are compensated by planting trees. The R-Go monitor arms are designed in the Netherlands and feature patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arms from colliding with an (acoustic) panel.

Short summary description R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black:

R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black, Clamp, 12 kg, 76.2 cm (30"), 100 x 100 mm, Height adjustment, Black

Long summary description R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black:

R-Go Tools Smartbar R-Go Caparo monitor arm, with gas spring for two monitors, 3-9 kg load capacity, 100% circular, black. Mounting: Clamp, Maximum weight capacity: 12 kg, Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.