location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C05210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C05210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529648155 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:45:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY Italian, UK English
  • - Trackpad
  • - Cover
  • - Docking Pogo Pin
  • - Brand compatibility: Lenovo
  • - Grey
More>>>
Short summary description Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey:
This short summary of the Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C05210, QWERTY, Italian, UK English, Trackpad, 1.9 cm, 1.5 mm, Lenovo

Long summary description Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey:
This is an auto-generated long summary of Lenovo ZG38C05210 mobile device keyboard QWERTY Italian, UK English Pogo Pin Grey based on the first three specs of the first five spec groups.

Lenovo ZG38C05210. Keyboard layout: QWERTY, Keyboard language: Italian, UK English, Pointing device: Trackpad. Brand compatibility: Lenovo, Compatibility: Tab P12, Product colour: Grey. Connectivity technology: Docking, Device interface: Pogo Pin. Width: 297.8 mm, Depth: 195.5 mm, Height: 12.9 mm. Warranty period: 1 year(s)

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Italian, UK English
Pointing device *
Trackpad
Numeric keypad *
No
Flexible keyboard
No
Hot keys
Yes
Windows keys
Yes
Multimedia keys
Yes
Key pitch
1.9 cm
Key travel distance
1.5 mm
Performance
Brand compatibility *
Lenovo
Compatibility *
Tab P12
Product colour *
Grey
Colour name
Storm Grey
Cover *
Yes
Ergonomic design
Yes
Performance
LED indicators
No
Certification
RoHS
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Pogo Pin
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
297.8 mm
Depth
195.5 mm
Height
12.9 mm
Weight
588 g
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Other features
Warranty period
1 year(s)
Country Distributor
Australia 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)